Vishay Intertechnology, Inc. Ceramic Capacitors A181K15C0GH5TAA

Description
180pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
180pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A181K15C0GH5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A181K15C0GH5TAA-ND
Ceramic Capacitors A181K15C0GH5TAA-ND
180pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

180pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor,ceramic,180Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 89K8802 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,180Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
89K8802
Capacitor,ceramic,180Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 89K8802
Capacitor,Ceramic,18 0pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,180pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - A181K15C0GH5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A181K15C0GH5TAA
Capacitors - Ceramic Capacitors A181K15C0GH5TAA
CAP CER 180PF 100V C0G/NP0 AXIAL

CAP CER 180PF 100V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A181K15C0GH5TAA-ND 89K8802 A181K15C0GH5TAA
Product Name Ceramic Capacitors Capacitor,ceramic,180Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers