Vishay Intertechnology, Inc. Ceramic Capacitors A180J15C0GH5TAA

Description
18pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
18pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1013PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1013PHCT-ND
Ceramic Capacitors 1013PHCT-ND
18pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

18pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 1013PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1013PHTR-ND
Ceramic Capacitors 1013PHTR-ND
18pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

18pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Singapore, Singapore
18pF 100V Capacitor
60-A180J15C0GH5TAA
18pF 100V Capacitor 60-A180J15C0GH5TAA
Cap Ceramic 18pF 100V C0G 5% Axial 125°C T/R Product overview: A180J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A180J15C0GH5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 18pF 100V C0G 5% Axial 125°C T/R Product overview: A180J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A180J15C0GH5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 18Pf 100V, C0G, 5%, Axial; Capacitance Vishay - 95C0851 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 100V, C0G, 5%, Axial; Capacitance Vishay
95C0851
Ceramic Capacitor 18Pf 100V, C0G, 5%, Axial; Capacitance Vishay 95C0851
CERAMIC CAPACITOR 18PF 100V, C0G, 5%, AXIAL; Capacitance:18pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 100V, C0G, 5%, AXIAL; Capacitance:18pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1013PHCT-ND 60-A180J15C0GH5TAA 95C0851
Product Name Ceramic Capacitors 18pF 100V Capacitor Ceramic Capacitor 18Pf 100V, C0G, 5%, Axial; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers