Vishay Intertechnology, Inc. Ceramic Capacitors A154K20X7RF5UAA

Description
0.15µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.15µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A154K20X7RF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A154K20X7RF5UAA-ND
Ceramic Capacitors A154K20X7RF5UAA-ND
0.15µF ±10% 50V Ceramic Capacitor X7R Axial

0.15µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A154K20X7RF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A154K20X7RF5UAA
Capacitors - Ceramic Capacitors A154K20X7RF5UAA
CAP CER 0.15UF 50V X7R AXIAL

CAP CER 0.15UF 50V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A154K20X7RF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A154K20X7RF5UAA
Ceramic Capacitors A154K20X7RF5UAA
CAP CER 0.15UF 50V X7R AXIAL

CAP CER 0.15UF 50V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number A154K20X7RF5UAA-ND A154K20X7RF5UAA A154K20X7RF5UAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details