Vishay Intertechnology, Inc. Ceramic Capacitors A153M20X7RL5TAA

Description
0.015µF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.015µF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A153M20X7RL5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A153M20X7RL5TAA-ND
Ceramic Capacitors A153M20X7RL5TAA-ND
0.015µF ±20% 500V Ceramic Capacitor X7R Axial

0.015µF ±20% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor,ceramic,15Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K8774 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K8774
Capacitor,ceramic,15Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K8774
Capacitor,Ceramic,15 nF,500VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,15nF,500VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A153M20X7RL5TAA-ND 89K8774
Product Name Ceramic Capacitors Capacitor,ceramic,15Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details