Vishay Intertechnology, Inc. Ceramic Capacitors A152K15X7RF5TAA

Description
1500pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
1500pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1225PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1225PHTR-ND
Ceramic Capacitors 1225PHTR-ND
1500pF ±10% 50V Ceramic Capacitor X7R Axial

1500pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Cap,ceramic,1500Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K8740 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,1500Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K8740
Cap,ceramic,1500Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K8740
CAP,Ceramic,1500pF,1 5VDC,10-% Tol,10+% Tol

CAP,Ceramic,1500pF,15VDC,10-% Tol,10+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A152K15X7RF5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A152K15X7RF5TAA
Capacitors - Ceramic Capacitors A152K15X7RF5TAA
CAP CER 1500PF 50V X7R AXIAL

CAP CER 1500PF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1225PHTR-ND 89K8740 A152K15X7RF5TAA
Product Name Ceramic Capacitors Cap,ceramic,1500Pf,15Vdc,10-% Tol,10+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers