150pF ±10% 100V Ceramic Capacitor X7R Axial
CAP CER 150PF 100V X7R AXIAL
CAP,Ceramic,150pF,15
CAP CER 150PF 100V X7R AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | A151K15X7RH5UAA-ND | A151K15X7RH5UAA | 89K8717 | A151K15X7RH5UAA |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap,ceramic,150Pf,15Vdc,10-% Tol,10+% Tol Vishay | Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts |