Vishay Intertechnology, Inc. Ceramic Capacitors A123M20X7RL5UAA

Description
0.012µF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.012µF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A123M20X7RL5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A123M20X7RL5UAA-ND
Ceramic Capacitors A123M20X7RL5UAA-ND
0.012µF ±20% 500V Ceramic Capacitor X7R Axial

0.012µF ±20% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor,ceramic,12Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K8683 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,12Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K8683
Capacitor,ceramic,12Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K8683
Capacitor,Ceramic,12 nF,500VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,12nF,500VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A123M20X7RL5UAA-ND 89K8683
Product Name Ceramic Capacitors Capacitor,ceramic,12Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details