Vishay Intertechnology, Inc. Ceramic Capacitors A123M20X7RL5TAA

Description
0.012µF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.012µF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A123M20X7RL5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A123M20X7RL5TAA-ND
Ceramic Capacitors A123M20X7RL5TAA-ND
0.012µF ±20% 500V Ceramic Capacitor X7R Axial

0.012µF ±20% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor,ceramic,12Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K8682 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,12Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K8682
Capacitor,ceramic,12Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K8682
Capacitor,Ceramic,12 nF,500VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,12nF,500VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - A123M20X7RL5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A123M20X7RL5TAA
Ceramic Capacitors A123M20X7RL5TAA
CAP CER 0.012UF 500V X7R AXIAL

CAP CER 0.012UF 500V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number A123M20X7RL5TAA-ND 89K8682 A123M20X7RL5TAA
Product Name Ceramic Capacitors Capacitor,ceramic,12Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details