120pF ±10% 200V Ceramic Capacitor C0G, NP0 Axial
CAP CER 120PF 200V C0G/NP0 AXIAL
CAP CER 120PF 200V C0G/NP0 AXIAL
Capacitor,Ceramic,12
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | A121K15C0GK5TAA-ND | A121K15C0GK5TAA | A121K15C0GK5TAA | 89K8617 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,120Pf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 200 volts | 200 volts | 200 volts |