Vishay Intertechnology, Inc. Ceramic Capacitors A121J15C0GL5TAA

Description
120pF ±5% 500V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
120pF ±5% 500V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A121J15C0GL5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A121J15C0GL5TAA-ND
Ceramic Capacitors A121J15C0GL5TAA-ND
120pF ±5% 500V Ceramic Capacitor C0G, NP0 Axial

120pF ±5% 500V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A121J15C0GL5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A121J15C0GL5TAA
Capacitors - Ceramic Capacitors A121J15C0GL5TAA
CAP CER 120PF 500V C0G/NP0 AXIAL

CAP CER 120PF 500V C0G/NP0 AXIAL

Supplier's Site
Capacitor,ceramic,120Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 89K8611 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,120Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
89K8611
Capacitor,ceramic,120Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 89K8611
Capacitor,Ceramic,12 0pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,120pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A121J15C0GL5TAA-ND A121J15C0GL5TAA 89K8611
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,120Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details