Vishay Intertechnology, Inc. Ceramic Capacitors A103M20X7RL5UAA

Description
10000pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
10000pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A103M20X7RL5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A103M20X7RL5UAA-ND
Ceramic Capacitors A103M20X7RL5UAA-ND
10000pF ±20% 500V Ceramic Capacitor X7R Axial

10000pF ±20% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A103M20X7RL5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A103M20X7RL5UAA
Capacitors - Ceramic Capacitors A103M20X7RL5UAA
CAP CER 10000PF 500V X7R AXIAL

CAP CER 10000PF 500V X7R AXIAL

Supplier's Site
Capacitor,ceramic,10Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K8580 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K8580
Capacitor,ceramic,10Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K8580
Capacitor,Ceramic,10 nF,500VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,10nF,500VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A103M20X7RL5UAA-ND A103M20X7RL5UAA 89K8580
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,10Nf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details