Cap Ceramic 0.01uF 100V X7R 10% Axial 125°C T/R Product overview: A103K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A103K15X7RH5TAA can be used for catalog matching and distributor lookup.
CAP CER 10000PF 100V X7R AXIAL
10000pF ±10% 100V Ceramic Capacitor X7R Axial
CAP CER 10000PF 100V X7R AXIAL
CAP,Ceramic,10000pF,
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-A103K15X7RH5TAA | 56-A103K15X7RH5TAACT-ND | A103K15X7RH5TAA | 89K8566 |
| Product Name | 0.01uF 100V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap,ceramic,10000Pf,15Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF |