Vishay Intertechnology, Inc. Ceramic Capacitors A103J20C0GH5UAAP

Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-A103J20C0GH5UAAPTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A103J20C0GH5UAAPTB-ND
Ceramic Capacitors 56-A103J20C0GH5UAAPTB-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - A103J20C0GH5UAAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A103J20C0GH5UAAP
Ceramic Capacitors A103J20C0GH5UAAP
A 100V 10NF 5% C0G AMMO E3 AUTO

A 100V 10NF 5% C0G AMMO E3 AUTO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 56-A103J20C0GH5UAAPTB-ND A103J20C0GH5UAAP
Product Name Ceramic Capacitors Ceramic Capacitors
Applications Automotive Automotive
Operating Temperature -55 to 160 C (-67 to 320 F) -55 to 160 C (-67 to 320 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers