Vishay Intertechnology, Inc. Ceramic Capacitors A102K15X7RH5UAA

Description
1000pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A102K15X7RH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A102K15X7RH5UAA-ND
Ceramic Capacitors A102K15X7RH5UAA-ND
1000pF ±10% 100V Ceramic Capacitor X7R Axial

1000pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Cap,ceramic,1000Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K8545 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,1000Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K8545
Cap,ceramic,1000Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K8545
CAP,Ceramic,1000pF,1 5VDC,10-% Tol,10+% Tol

CAP,Ceramic,1000pF,15VDC,10-% Tol,10+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A102K15X7RH5UAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
A102K15X7RH5UAA
Capacitors - Ceramic Capacitors A102K15X7RH5UAA
CAP CER 1000PF 100V X7R AXIAL

CAP CER 1000PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number A102K15X7RH5UAA-ND 89K8545 A102K15X7RH5UAA
Product Name Ceramic Capacitors Cap,ceramic,1000Pf,15Vdc,10-% Tol,10+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details