Vishay Intertechnology, Inc. Ceramic Capacitors A102K15X7RF5UAAP

Description
1000pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-A102K15X7RF5UAAPCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A102K15X7RF5UAAPCT-ND
Ceramic Capacitors 56-A102K15X7RF5UAAPCT-ND
1000pF ±10% 50V Ceramic Capacitor X7R Axial

1000pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 56-A102K15X7RF5UAAPTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A102K15X7RF5UAAPTB-ND
Ceramic Capacitors 56-A102K15X7RF5UAAPTB-ND
1000pF ±10% 50V Ceramic Capacitor X7R Axial

1000pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2107752 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2107752
MLCCs - Multilayer Ceramic Capacitors 2107752
Vishay A102K15X7RF5UAAP

Vishay A102K15X7RF5UAAP

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2107753 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2107753
MLCCs - Multilayer Ceramic Capacitors 2107753
Vishay A102K15X7RF5UAAP

Vishay A102K15X7RF5UAAP

Supplier's Site
Cap, 1000Pf, 50V, Mlcc, Axial Rohs Compliant Vishay - 92AH3944 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, Axial Rohs Compliant Vishay
92AH3944
Cap, 1000Pf, 50V, Mlcc, Axial Rohs Compliant Vishay 92AH3944
CAP, 1000PF, 50V, MLCC, AXIAL ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-A102K15X7RF5UAAPCT-ND 2107752 92AH3944
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 1000Pf, 50V, Mlcc, Axial Rohs Compliant Vishay
Applications Automotive Automotive
Operating Temperature -55 to 160 C (-67 to 320 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR2R5MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details