Vishay Precision Group Ceramic Capacitors A102K15X7RF5TAAV

Description
CAP CER 1000PF 50V X7R AXIAL
Datasheet
Description
CAP CER 1000PF 50V X7R AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A102K15X7RF5TAAV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A102K15X7RF5TAAV
Ceramic Capacitors A102K15X7RF5TAAV
CAP CER 1000PF 50V X7R AXIAL

CAP CER 1000PF 50V X7R AXIAL

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mono Axial, A Series, 1000 Pf, 10%, X7R, 50 V, Axial Leaded Rohs Compliant Vishay - 55T0005 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mono Axial, A Series, 1000 Pf, 10%, X7R, 50 V, Axial Leaded Rohs Compliant Vishay
55T0005
Multilayer Ceramic Capacitor, Mono Axial, A Series, 1000 Pf, 10%, X7R, 50 V, Axial Leaded Rohs Compliant Vishay 55T0005
Multilayer Ceramic Capacitor, Mono Axial, A Series, 1000 pF, - 10%, X7R, 50 V, Axial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Mono Axial, A Series, 1000 pF, - 10%, X7R, 50 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A102K15X7RF5TAAV 55T0005
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Mono Axial, A Series, 1000 Pf, 10%, X7R, 50 V, Axial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Multilayer
Applications Automotive
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers