Vishay Intertechnology, Inc. Ceramic Capacitors A101K15X7RH5UAA

Description
100pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A101K15X7RH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A101K15X7RH5UAA-ND
Ceramic Capacitors A101K15X7RH5UAA-ND
100pF ±10% 100V Ceramic Capacitor X7R Axial

100pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Cap,ceramic,100Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K8518 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,100Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K8518
Cap,ceramic,100Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K8518
CAP,Ceramic,100pF,15 VDC,10-% Tol,10+% Tol

CAP,Ceramic,100pF,15VDC,10-% Tol,10+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A101K15X7RH5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A101K15X7RH5UAA
Capacitors - Ceramic Capacitors A101K15X7RH5UAA
CAP CER 100PF 100V X7R AXIAL

CAP CER 100PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A101K15X7RH5UAA-ND 89K8518 A101K15X7RH5UAA
Product Name Ceramic Capacitors Cap,ceramic,100Pf,15Vdc,10-% Tol,10+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details