Vishay Intertechnology, Inc. Ceramic Capacitors A101K15X7RH5TAA

Description
100pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1215PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1215PHTR-ND
Ceramic Capacitors 1215PHTR-ND
100pF ±10% 100V Ceramic Capacitor X7R Axial

100pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Cap,ceramic,100Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K8517 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,100Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K8517
Cap,ceramic,100Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K8517
CAP,Ceramic,100pF,15 VDC,10-% Tol,10+% Tol

CAP,Ceramic,100pF,15VDC,10-% Tol,10+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A101K15X7RH5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A101K15X7RH5TAA
Capacitors - Ceramic Capacitors A101K15X7RH5TAA
CAP CER 100PF 100V X7R AXIAL

CAP CER 100PF 100V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A101K15X7RH5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A101K15X7RH5TAA
Ceramic Capacitors A101K15X7RH5TAA
CAP CER 100PF 100V X7R AXIAL

CAP CER 100PF 100V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1215PHTR-ND 89K8517 A101K15X7RH5TAA A101K15X7RH5TAA
Product Name Ceramic Capacitors Cap,ceramic,100Pf,15Vdc,10-% Tol,10+% Tol Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11AH750J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details