Vishay Intertechnology, Inc. Ceramic Capacitors A101J15C0GH5TAA

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A101J15C0GH5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A101J15C0GH5TAA-ND
Ceramic Capacitors A101J15C0GH5TAA-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Cap,ceramic,100Pf,100Vdc,5-% Tol,5+% Tol Vishay - 89K8501 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,100Pf,100Vdc,5-% Tol,5+% Tol Vishay
89K8501
Cap,ceramic,100Pf,100Vdc,5-% Tol,5+% Tol Vishay 89K8501
CAP,Ceramic,100pF,10 0VDC,5-% Tol,5+% Tol

CAP,Ceramic,100pF,100VDC,5-% Tol,5+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A101J15C0GH5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A101J15C0GH5TAA
Capacitors - Ceramic Capacitors A101J15C0GH5TAA
CAP CER 100PF 100V C0G/NP0 AXIAL

CAP CER 100PF 100V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A101J15C0GH5TAA-ND 89K8501 A101J15C0GH5TAA
Product Name Ceramic Capacitors Cap,ceramic,100Pf,100Vdc,5-% Tol,5+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1211-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details