Vishay Intertechnology, Inc. Ceramic Capacitors A101J15C0GF5TAA

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1001PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001PHTR-ND
Ceramic Capacitors 1001PHTR-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 1001PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001PHCT-ND
Ceramic Capacitors 1001PHCT-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Singapore, Singapore
100pF 50V Capacitor
60-A101J15C0GF5TAA
100pF 50V Capacitor 60-A101J15C0GF5TAA
Cap Ceramic 100pF 50V C0G 5% Axial 125°C T/R Product overview: A101J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A101J15C0GF5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 50V C0G 5% Axial 125°C T/R Product overview: A101J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A101J15C0GF5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 50V, C0G, 5%, Axial; Capacitance Vishay - 05C3803 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 5%, Axial; Capacitance Vishay
05C3803
Ceramic Capacitor 100Pf 50V, C0G, 5%, Axial; Capacitance Vishay 05C3803
CERAMIC CAPACITOR 100PF 50V, C0G, 5%, AXIAL; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 5%, AXIAL; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 50V, Mlccaxial Rohs Compliant Vishay - 73AJ1672 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlccaxial Rohs Compliant Vishay
73AJ1672
Cap, 100Pf, 50V, Mlccaxial Rohs Compliant Vishay 73AJ1672
CAP, 100PF, 50V, MLCCAXIAL ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCCAXIAL ROHS COMPLIANT: YES

Supplier's Site
CAPACITOR; CERAMIC; CAP 100PF; TOL+-5% ; AXIAL L; VOL-RTG 50V - 70122959 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP 100PF; TOL+-5% ; AXIAL L; VOL-RTG 50V
70122959
CAPACITOR; CERAMIC; CAP 100PF; TOL+-5% ; AXIAL L; VOL-RTG 50V 70122959
Multilayer Ceramic Dipped Axial Capacitors

Multilayer Ceramic Dipped Axial Capacitors

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1001PHTR-ND 60-A101J15C0GF5TAA 05C3803 73AJ1672 70122959
Product Name Ceramic Capacitors 100pF 50V Capacitor Ceramic Capacitor 100Pf 50V, C0G, 5%, Axial; Capacitance Vishay Cap, 100Pf, 50V, Mlccaxial Rohs Compliant Vishay CAPACITOR; CERAMIC; CAP 100PF; TOL+-5% ; AXIAL L; VOL-RTG 50V
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details