Vishay Intertechnology, Inc. Ceramic Capacitors A100J15C0GH5TAA

Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1011PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1011PHCT-ND
Ceramic Capacitors 1011PHCT-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

10pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 1011PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1011PHTR-ND
Ceramic Capacitors 1011PHTR-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

10pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Singapore, Singapore
10pF 100V Capacitor
60-A100J15C0GH5TAA
10pF 100V Capacitor 60-A100J15C0GH5TAA
Cap Ceramic 10pF 100V C0G 5% Axial 125°C T/R Product overview: A100J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A100J15C0GH5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 10pF 100V C0G 5% Axial 125°C T/R Product overview: A100J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A100J15C0GH5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1041923-A100J15C0GH5TAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1041923-A100J15C0GH5TAA
Capacitors - Ceramic Capacitors 1041923-A100J15C0GH5TAA
Win Source Part Number: 1041923-A100J15C0GH5 TAA Category: Capacitors>Ceramic Capacitors Series: A Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 7,000 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm) Alternative Parts (Cross-Reference): SR151A100JAR; C317C100J1G5TA; C410C100J1G5TA; C317C100J1G5TA7301; SA102A100JAR; SR212A100JAR; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: A100J17C0GHVVWA,1011 PHCT,1011PHCT-NDR,A1 00J15C0GHVVWA,A100J1 5COGH5TAA,A40A100J,1 011PHTR-NDR,A100J17C OGHVVWA,1011PHTR,101 1PH

Win Source Part Number: 1041923-A100J15C0GH5TAA
Category: Capacitors>Ceramic Capacitors
Series: A
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 7,000
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm)
Alternative Parts (Cross-Reference): SR151A100JAR; C317C100J1G5TA; C410C100J1G5TA; C317C100J1G5TA7301; SA102A100JAR; SR212A100JAR;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: A100J17C0GHVVWA,1011PHCT,1011PHCT-NDR,A100J15C0GHVVWA,A100J15COGH5TAA,A40A100J,1011PHTR-NDR,A100J17COGHVVWA,1011PHTR,1011PH

Buy Now Datasheet
Ceramic Capacitor 10Pf 100V, C0G, 5%, Axial; Capacitance Vishay - 95C0838 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 5%, Axial; Capacitance Vishay
95C0838
Ceramic Capacitor 10Pf 100V, C0G, 5%, Axial; Capacitance Vishay 95C0838
CERAMIC CAPACITOR 10PF 100V, C0G, 5%, AXIAL; Capacitance:10pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 100V, C0G, 5%, AXIAL; Capacitance:10pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site
CAP CER 10PF 100V 5% AXIAL - 886-A100J15C0GH5TAA - Utmel Electronic Limited
Hong Kong, China
CAP CER 10PF 100V 5% AXIAL
886-A100J15C0GH5TAA
CAP CER 10PF 100V 5% AXIAL 886-A100J15C0GH5TAA
CAP CER 10PF 100V 5% AXIAL

CAP CER 10PF 100V 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1011PHCT-ND 60-A100J15C0GH5TAA 1041923-A100J15C0GH5TAA 95C0838 886-A100J15C0GH5TAA
Product Name Ceramic Capacitors 10pF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 10Pf 100V, C0G, 5%, Axial; Capacitance Vishay CAP CER 10PF 100V 5% AXIAL
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details