10pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
CAP CER 10PF 50V C0G/NP0 AXIAL
CAP,Ceramic,10pF,25V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | A100J15C0GF5UAA-ND | A100J15C0GF5UAA | 89K8494 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap,ceramic,10Pf,25Vdc,5-% Tol,5+% Tol Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | ||
| WVDC | 50 volts | 50 volts |