Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors 94SVP826X0016E7

Description
82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 94SVP826X0016E7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
94SVP826X0016E7-ND
Aluminum - Polymer Capacitors 94SVP826X0016E7-ND
82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C

82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 94SVP826X0016E7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
94SVP826X0016E7
Capacitors - Aluminum - Polymer Capacitors 94SVP826X0016E7
CAP ALUM POLY 82UF 20% 16V SMD

CAP ALUM POLY 82UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 94SVP826X0016E7 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
94SVP826X0016E7
Aluminum - Polymer Capacitors 94SVP826X0016E7
CAP ALUM POLY 82UF 20% 16V SMD

CAP ALUM POLY 82UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 94SVP826X0016E7-ND 94SVP826X0016E7 94SVP826X0016E7
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713205 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 380LX101M500A012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details