330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 17mOhm 2000 Hrs @ 105°C
Capacitor,330uF,16VD
CAP ALUM POLY 330UF 20% 16V SMD
CAP ALUM POLY 330UF 20% 16V SMD
Aluminum Organic Polymer Capacitors 330UF 16V 20%
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1870-2-ND | 82H1902 | 94SVP337X0016F12 | 94SVP337X0016F12 | 94SVP337X0016F12 |
| Product Name | Aluminum - Polymer Capacitors | Capacitor,330Uf,16Vdc,20-% Tol,20+% Tol Vishay | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF |