150µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 21mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 150UF 20% 20V SMD
CAP ALUM POLY 150UF 20% 20V SMD
CAPACITOR ALUMINUM ORGANIC 150UF, 20V, 20%, SMD, FULL REEL; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.021ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 150UF 20% 20V SMD
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1867-2-ND | 94SVP157X0020F12 | 94SVP157X0020F12 | 83K8135 | 94SVP157X0020F12 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitor Aluminum Organic 150Uf, 20V, 20%, Smd, Full Reel; Capacitance Vishay | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |