Vishay Precision Group Tantulum Capacitors 93026-56MS

Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet
Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-93026-56MS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-93026-56MS
Tantulum Capacitors 3148-93026-56MS
DLA 93026 SuperTan® Wet Tantalum Capacitors

DLA 93026 SuperTan® Wet Tantalum Capacitors

Supplier's Site Datasheet
Capacitor Wet Tant, 150Uf, 125V, 20%, Axial; Capacitance Vishay - 56P4736 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tant, 150Uf, 125V, 20%, Axial; Capacitance Vishay
56P4736
Capacitor Wet Tant, 150Uf, 125V, 20%, Axial; Capacitance Vishay 56P4736
CAPACITOR WET TANT, 150UF, 125V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mm RoHS Compliant: No

CAPACITOR WET TANT, 150UF, 125V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3148-93026-56MS 56P4736
Product Name Tantulum Capacitors Capacitor Wet Tant, 150Uf, 125V, 20%, Axial; Capacitance Vishay
Electrolytic Capacitors Tantalum
Packing Method Tray; Tray
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details