Vishay Precision Group Capacitance Vishay 93026-47KS.

Description
Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1ohm; Series Name:93026; Product Range:93026 Series; Filter Terminals:Axial LeadedRoHS Compliant: No
Description
Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1ohm; Series Name:93026; Product Range:93026 Series; Filter Terminals:Axial LeadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC5846 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC5846
Capacitance Vishay 15AC5846
Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1ohm; Series Name:93026; Product Range:93026 Series; Filter Terminals:Axial LeadedRoHS Compliant: No

Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1ohm; Series Name:93026; Product Range:93026 Series; Filter Terminals:Axial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC5846
Product Name Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details