Vishay Precision Group Tantalum Capacitors 93026-47KS

Description
ST330-75T3KI
Request a Quote Datasheet
Description
ST330-75T3KI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-93026-47KS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-93026-47KS-ND
Tantalum Capacitors 718-93026-47KS-ND
ST330-75T3KI

ST330-75T3KI

Buy Now Datasheet
Tantulum Capacitors - 3148-93026-47KS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-93026-47KS
Tantulum Capacitors 3148-93026-47KS
DLA 93026 SuperTan® Wet Tantalum Capacitors

DLA 93026 SuperTan® Wet Tantalum Capacitors

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 75V, 1 Ohm, 0.1, Axial; Capacitance Vishay - 61H8457 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 75V, 1 Ohm, 0.1, Axial; Capacitance Vishay
61H8457
Tantalum Capacitor, 330Uf, 75V, 1 Ohm, 0.1, Axial; Capacitance Vishay 61H8457
TANTALUM CAPACITOR, 330UF, 75V, 1 OHM, 0.1, AXIAL; Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 330UF, 75V, 1 OHM, 0.1, AXIAL; Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-93026-47KS-ND 3148-93026-47KS 61H8457
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitor, 330Uf, 75V, 1 Ohm, 0.1, Axial; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details