Capacitance:68µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:1.05A; Capacitor Case / Package:Axial Leaded; Product Diameter:5.56mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC8934 |
| Product Name | Capacitance Vishay |
| Configuration / Form Factor | PC Pin |