DLA 93026 SuperTan® Wet Tantalum Capacitors
TANTALUM CAPACITOR, 1000UF, 30V, 10%, AXIAL; Capacitance:1000µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.7ohm; Failure Rate:-; Ripple Current:2.5A; Product Diameter:10.31mm RoHS Compliant: No
| New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 3148-93026-35KS | 56P4711 |
| Product Name | Tantulum Capacitors | Tantalum Capacitor, 1000Uf, 30V, 10%, Axial; Capacitance Vishay |
| Electrolytic Capacitors | Tantalum | |
| Packing Method | Tray; Tray | |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | |
| Capacitance Type | Fixed |