Vishay Precision Group Tantulum Capacitors 93026-32KS

Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet
Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-93026-32KS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-93026-32KS
Tantulum Capacitors 3148-93026-32KS
DLA 93026 SuperTan® Wet Tantalum Capacitors

DLA 93026 SuperTan® Wet Tantalum Capacitors

Supplier's Site Datasheet
Capacitor Tant, 1800Uf, 25V, 10%, Axial; Capacitance Vishay - 55M4860 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1800Uf, 25V, 10%, Axial; Capacitance Vishay
55M4860
Capacitor Tant, 1800Uf, 25V, 10%, Axial; Capacitance Vishay 55M4860
CAPACITOR TANT, 1800UF, 25V, 10%, AXIAL; Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.5ohm; Failure Rate:-; Ripple Current:3.1A; Product Diameter:10.31mm RoHS Compliant: No

CAPACITOR TANT, 1800UF, 25V, 10%, AXIAL; Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.5ohm; Failure Rate:-; Ripple Current:3.1A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3148-93026-32KS 55M4860
Product Name Tantulum Capacitors Capacitor Tant, 1800Uf, 25V, 10%, Axial; Capacitance Vishay
Electrolytic Capacitors Tantalum
Packing Method Tray; Tray
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814663 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details