Vishay Intertechnology, Inc. 1.6KV 8A DPAK Diode and Rectifier 8EWS16S

Description
DIODE GEN PURP 1.6KV 8A DPAK Product overview: 8EWS16S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS16S can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GEN PURP 1.6KV 8A DPAK Product overview: 8EWS16S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS16S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.6KV 8A DPAK Diode and Rectifier - 280-8EWS16S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 8A DPAK Diode and Rectifier
280-8EWS16S
1.6KV 8A DPAK Diode and Rectifier 280-8EWS16S
DIODE GEN PURP 1.6KV 8A DPAK Product overview: 8EWS16S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS16S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.6KV 8A DPAK Product overview: 8EWS16S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS16S can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 8EWS16S - 1134149-8EWS16S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8EWS16S
1134149-8EWS16S
Diodes, Rectifiers - Single - 8EWS16S 1134149-8EWS16S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134149-8EWS16S Packaging: Tube Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 1600V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 8EWS16 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 8A Current - Reverse Leakage at Vr: 50μA at 1600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134149-8EWS16S
Packaging: Tube
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 1600V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 8EWS16
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 8A
Current - Reverse Leakage at Vr: 50μA at 1600V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 8EWS16S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
8EWS16S
Discrete Semiconductor Products - Diodes - Rectifiers 8EWS16S
DIODE GEN PURP 1.6KV 8A DPAK

DIODE GEN PURP 1.6KV 8A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-8EWS16S 1134149-8EWS16S 8EWS16S
Product Name 1.6KV 8A DPAK Diode and Rectifier Diodes, Rectifiers - Single - 8EWS16S Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSM05 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
40 V, 200 mA Schottky barrier diode - BAT854W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers