Vishay Intertechnology, Inc. Tantalum Capacitors 893D686X96R3C2TE3

Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 893D686X96R3C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
893D686X96R3C2TE3-ND
Tantalum Capacitors 893D686X96R3C2TE3-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D686X96R3C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D686X96R3C2TE3
Capacitors - Tantalum Capacitors 893D686X96R3C2TE3
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 893D686X96R3C2TE3-ND 893D686X96R3C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer Capacitor - 337XMPL6R3YG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers