Vishay Intertechnology, Inc. Tantalum Capacitors 893D685X0035D2TE3

Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 893D685X0035D2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
893D685X0035D2TE3-ND
Tantalum Capacitors 893D685X0035D2TE3-ND
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D685X0035D2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D685X0035D2TE3
Capacitors - Tantalum Capacitors 893D685X0035D2TE3
CAP TANT 6.8UF 20% 35V 2917

CAP TANT 6.8UF 20% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 893D685X0035D2TE3-ND 893D685X0035D2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details