Vishay Intertechnology, Inc. Tantalum Capacitors 893D336X96R3C2TE3

Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 893D336X96R3C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
893D336X96R3C2TE3-ND
Tantalum Capacitors 893D336X96R3C2TE3-ND
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D336X96R3C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D336X96R3C2TE3
Capacitors - Tantalum Capacitors 893D336X96R3C2TE3
CAP TANT 33UF 10% 6.3V 2312

CAP TANT 33UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 893D336X96R3C2TE3-ND 893D336X96R3C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers