Vishay Intertechnology, Inc. Tantalum Capacitors 893D335X0050D2TE3

Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.6Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 893D335X0050D2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
893D335X0050D2TE3-ND
Tantalum Capacitors 893D335X0050D2TE3-ND
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.6Ohm

3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D335X0050D2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D335X0050D2TE3
Capacitors - Tantalum Capacitors 893D335X0050D2TE3
CAP TANT 3.3UF 20% 50V 2917

CAP TANT 3.3UF 20% 50V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 893D Series, 3.3 F, 20%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay - 47R4793 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 893D Series, 3.3 F, 20%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay
47R4793
Surface Mount Tantalum Capacitor, Tantamountr, 893D Series, 3.3 F, 20%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay 47R4793
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 893D Series, 3.3 F, 20%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 893D Series, 3.3 F, 20%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 893D335X0050D2TE3-ND 893D335X0050D2TE3 47R4793
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 893D Series, 3.3 F, 20%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Tantalum Capacitors - TDC685K035NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details