Vishay Intertechnology, Inc. Tantalum Capacitors 893D156X9025D2TE3

Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1283-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1283-2-ND
Tantalum Capacitors 718-1283-2-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D156X9025D2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D156X9025D2TE3
Capacitors - Tantalum Capacitors 893D156X9025D2TE3
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 718-1283-2-ND 893D156X9025D2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details