Manufacturer: Vishay
Win Source Part Number: 1010250-80EPS12
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 1.17V @ 80A
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Diode Standard 1200V 80A Through Hole TO-247AC
DIODE GEN PURP 1.2KV 80A TO247AC Product overview: 80EPS12 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80EPS12 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 80A TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1010250-80EPS12 | 80EPS12-ND | 280-80EPS12 | 80EPS12 |
| Product Name | Diodes, Rectifiers - Single - 80EPS12 | Single Diodes | 1.2KV 80A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.17 volts | 1.17 volts | ||
| VR | 1200 volts | |||
| IR | 0.1000 mA |