Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 80D681P250ME2DE3

Description
CAP ALUM 680UF 250V SNAP
Description
CAP ALUM 680UF 250V SNAP

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 80D681P250ME2DE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80D681P250ME2DE3
Capacitors - Aluminum Electrolytic Capacitors 80D681P250ME2DE3
CAP ALUM 680UF 250V SNAP

CAP ALUM 680UF 250V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor 680Uf, 250V, +30,-10%, Snap-In; Capacitance Vishay - 65K3098 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 680Uf, 250V, +30,-10%, Snap-In; Capacitance Vishay
65K3098
Aluminum Electrolytic Capacitor 680Uf, 250V, +30,-10%, Snap-In; Capacitance Vishay 65K3098
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 250V, +30,-10%, SNAP-IN; Capacitance:680µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:191ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 250V, +30,-10%, SNAP-IN; Capacitance:680µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:191ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 80D681P250ME2DE3 65K3098
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 680Uf, 250V, +30,-10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Snap-In
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details