Vishay Precision Group Aluminum Electrolytic Capacitor 3900Uf, 80V, +30,-10%, Snap-In; Capacitance Vishay 80D392P080KE2DE3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 80V, +30,-10%, SNAP-IN; Capacitance:3900µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 80V, +30,-10%, SNAP-IN; Capacitance:3900µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3900Uf, 80V, +30,-10%, Snap-In; Capacitance Vishay - 65K3091 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3900Uf, 80V, +30,-10%, Snap-In; Capacitance Vishay
65K3091
Aluminum Electrolytic Capacitor 3900Uf, 80V, +30,-10%, Snap-In; Capacitance Vishay 65K3091
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 80V, +30,-10%, SNAP-IN; Capacitance:3900µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 80V, +30,-10%, SNAP-IN; Capacitance:3900µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65K3091
Product Name Aluminum Electrolytic Capacitor 3900Uf, 80V, +30,-10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details