Vishay Precision Group Capacitor Alum Elec 2700Uf, 35V, +30,-10%, Snap-In; Capacitance Vishay 80D272P035JA2DE3

Description
CAPACITOR ALUM ELEC 2700UF, 35V, +30,-10%, SNAP-IN; Capacitance:2700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC 2700UF, 35V, +30,-10%, SNAP-IN; Capacitance:2700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 2700Uf, 35V, +30,-10%, Snap-In; Capacitance Vishay - 65K3086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2700Uf, 35V, +30,-10%, Snap-In; Capacitance Vishay
65K3086
Capacitor Alum Elec 2700Uf, 35V, +30,-10%, Snap-In; Capacitance Vishay 65K3086
CAPACITOR ALUM ELEC 2700UF, 35V, +30,-10%, SNAP-IN; Capacitance:2700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2700UF, 35V, +30,-10%, SNAP-IN; Capacitance:2700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65K3086
Product Name Capacitor Alum Elec 2700Uf, 35V, +30,-10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details