Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 80D222P100KE2DE3

Description
CAP ALUM 2200UF 100V SNAP
Description
CAP ALUM 2200UF 100V SNAP

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 80D222P100KE2DE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80D222P100KE2DE3
Capacitors - Aluminum Electrolytic Capacitors 80D222P100KE2DE3
CAP ALUM 2200UF 100V SNAP

CAP ALUM 2200UF 100V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor 2200Uf 100V +30, -10%, Snap-In; Capacitance Vishay - 65K3085 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf 100V +30, -10%, Snap-In; Capacitance Vishay
65K3085
Aluminum Electrolytic Capacitor 2200Uf 100V +30, -10%, Snap-In; Capacitance Vishay 65K3085
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF 100V +30, -10%, SNAP-IN; Capacitance:2200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:55ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF 100V +30, -10%, SNAP-IN; Capacitance:2200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:55ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 80D222P100KE2DE3 65K3085
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2200Uf 100V +30, -10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Snap-In
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers