CAPACITOR ALUM ELEC 15000UF 16V +30, -10%, SNAP-IN; Capacitance:15000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 67C0052 |
| Product Name | Capacitor Alum Elec 15000Uf 16V +30, -10%, Snap-In; Capacitance Vishay |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |