Vishay Precision Group Aluminum Electrolytic Capacitors 80D123P035KE2DE3

Description
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 80D123P035KE2DE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
80D123P035KE2DE3-ND
Aluminum Electrolytic Capacitors 80D123P035KE2DE3-ND
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 2000 Hrs @ 85°C

12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 12000Uf 35V +30, -10%, Snap-In; Capacitance Vishay - 65K3079 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 12000Uf 35V +30, -10%, Snap-In; Capacitance Vishay
65K3079
Aluminum Electrolytic Capacitor 12000Uf 35V +30, -10%, Snap-In; Capacitance Vishay 65K3079
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF 35V +30, -10%, SNAP-IN; Capacitance:12000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:33ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 12000UF 35V +30, -10%, SNAP-IN; Capacitance:12000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:33ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 80D123P035KE2DE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80D123P035KE2DE3
Capacitors - Aluminum Electrolytic Capacitors 80D123P035KE2DE3
CAP ALUM 12000UF 35V SNAP

CAP ALUM 12000UF 35V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 80D123P035KE2DE3-ND 65K3079 80D123P035KE2DE3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 12000Uf 35V +30, -10%, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details