Vishay Precision Group 1200uF 63V Capacitor 80D122P063JA2DE3

Description
Cap Aluminum Lytic 1200uF 63V -10% to 30% (25 X 25mm) Snap-In 10mm 2000h 85°C Product overview: 80D122P063JA2DE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80D122P063JA2DE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1200uF 63V -10% to 30% (25 X 25mm) Snap-In 10mm 2000h 85°C Product overview: 80D122P063JA2DE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80D122P063JA2DE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200uF 63V Capacitor
58-80D122P063JA2DE3
1200uF 63V Capacitor 58-80D122P063JA2DE3
Cap Aluminum Lytic 1200uF 63V -10% to 30% (25 X 25mm) Snap-In 10mm 2000h 85°C Product overview: 80D122P063JA2DE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80D122P063JA2DE3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1200uF 63V -10% to 30% (25 X 25mm) Snap-In 10mm 2000h 85°C Product overview: 80D122P063JA2DE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80D122P063JA2DE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - 80D122P063JA2DE3 - 760030-80D122P063JA2DE3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 80D122P063JA2DE3
760030-80D122P063JA2DE3
Aluminum Capacitors - 80D122P063JA2DE3 760030-80D122P063JA2DE3
Manufacturer: Vishay Sprague Win Source Part Number: 760030-80D122P063JA2 DE3 Series: 80D Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 63V Applications: General Capacitance: 1200μF Tolerance: -10%, +30% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Family Name: 80D Categories: Capacitors Dimension: 1.000" Dia (25.40mm) Height - Seated (Maximum): 1.079" (27.40mm) Introduction Date: July 29, 2008 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 760030-80D122P063JA2DE3
Series: 80D
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Voltage Rating: 63V
Applications: General
Capacitance: 1200μF
Tolerance: -10%, +30%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: 80D
Categories: Capacitors
Dimension: 1.000" Dia (25.40mm)
Height - Seated (Maximum): 1.079" (27.40mm)
Introduction Date: July 29, 2008
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1200Uf 63V 25X25 85 Si Vishay - 70M8259 - Newark, An Avnet Company
Chicago, IL, United States
1200Uf 63V 25X25 85 Si Vishay
70M8259
1200Uf 63V 25X25 85 Si Vishay 70M8259
1200uF 63V 25x25 85 SI

1200uF 63V 25x25 85 SI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-80D122P063JA2DE3 760030-80D122P063JA2DE3 70M8259
Product Name 1200uF 63V Capacitor Aluminum Capacitors - 80D122P063JA2DE3 1200Uf 63V 25X25 85 Si Vishay
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers