Vishay Precision Group Aluminum Electrolytic Capacitor 10000Uf 35V +30, -10%, Snap-In; Capacitance Vishay 80D103P035KE2DE3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 35V +30, -10%, SNAP-IN; Capacitance:10000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 35V +30, -10%, SNAP-IN; Capacitance:10000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10000Uf 35V +30, -10%, Snap-In; Capacitance Vishay - 65K3076 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf 35V +30, -10%, Snap-In; Capacitance Vishay
65K3076
Aluminum Electrolytic Capacitor 10000Uf 35V +30, -10%, Snap-In; Capacitance Vishay 65K3076
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 35V +30, -10%, SNAP-IN; Capacitance:10000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 35V +30, -10%, SNAP-IN; Capacitance:10000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 80D103P035KE2DE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80D103P035KE2DE3
Capacitors - Aluminum Electrolytic Capacitors 80D103P035KE2DE3
CAP ALUM 10000UF 35V SNAP

CAP ALUM 10000UF 35V SNAP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 65K3076 80D103P035KE2DE3
Product Name Aluminum Electrolytic Capacitor 10000Uf 35V +30, -10%, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Snap-In Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 10000 microF 10000 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details