Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 80D101P250JA2DE3

Description
CAP ALUM 100UF 250V SNAP
Description
CAP ALUM 100UF 250V SNAP

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 80D101P250JA2DE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
80D101P250JA2DE3
Capacitors - Aluminum Electrolytic Capacitors 80D101P250JA2DE3
CAP ALUM 100UF 250V SNAP

CAP ALUM 100UF 250V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 250V, +30,-10%, Snap-In; Capacitance Vishay - 65K3072 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 250V, +30,-10%, Snap-In; Capacitance Vishay
65K3072
Aluminum Electrolytic Capacitor 100Uf, 250V, +30,-10%, Snap-In; Capacitance Vishay 65K3072
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 250V, +30,-10%, SNAP-IN; Capacitance:100µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:720ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 250V, +30,-10%, SNAP-IN; Capacitance:100µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:720ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 80D101P250JA2DE3 65K3072
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 100Uf, 250V, +30,-10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Snap-In
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details