Vishay Precision Group Spacer; Accessory Type Vishay 75-327

Description
SPACER; Accessory Type:Capacitor Spacer; Clip Diameter:-; Product Range:-; Body Diameter:9.53mm; Bore Size:4.9mm; For Use With:36DE Series Aluminum Electrolytic Capacitors; Overall Length:6.35mm; Wire Diameter:9.53mm RoHS Compliant: Yes
Datasheet
Description
SPACER; Accessory Type:Capacitor Spacer; Clip Diameter:-; Product Range:-; Body Diameter:9.53mm; Bore Size:4.9mm; For Use With:36DE Series Aluminum Electrolytic Capacitors; Overall Length:6.35mm; Wire Diameter:9.53mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer; Accessory Type Vishay - 81F1111 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Accessory Type Vishay
81F1111
Spacer; Accessory Type Vishay 81F1111
SPACER; Accessory Type:Capacitor Spacer; Clip Diameter:-; Product Range:-; Body Diameter:9.53mm; Bore Size:4.9mm; For Use With:36DE Series Aluminum Electrolytic Capacitors; Overall Length:6.35mm; Wire Diameter:9.53mm RoHS Compliant: Yes

SPACER; Accessory Type:Capacitor Spacer; Clip Diameter:-; Product Range:-; Body Diameter:9.53mm; Bore Size:4.9mm; For Use With:36DE Series Aluminum Electrolytic Capacitors; Overall Length:6.35mm; Wire Diameter:9.53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81F1111
Product Name Spacer; Accessory Type Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers