Vishay Precision Group Capacitor Polypropylene Pp Film 0.047Uf, 800V, 5%, Radial; Dielectric Type Vishay 715P47358MD3

Description
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 800V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 800V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.047Uf, 800V, 5%, Radial; Dielectric Type Vishay - 03B9584 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 800V, 5%, Radial; Dielectric Type Vishay
03B9584
Capacitor Polypropylene Pp Film 0.047Uf, 800V, 5%, Radial; Dielectric Type Vishay 03B9584
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 800V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 800V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03B9584
Product Name Capacitor Polypropylene Pp Film 0.047Uf, 800V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers