Vishay Precision Group Capacitor Polypropylene Pp Film 0.033Uf, 600V, 5%, Radial; Dielectric Type Vishay 715P33356LD3

Description
CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Voltage(AC):200V; ESR:- RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.033Uf, 600V, 5%, Radial; Dielectric Type Vishay - 36M2003 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.033Uf, 600V, 5%, Radial; Dielectric Type Vishay
36M2003
Capacitor Polypropylene Pp Film 0.033Uf, 600V, 5%, Radial; Dielectric Type Vishay 36M2003
CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Capacitor; Film; .0033uF; Tol+- 5%;Radial;Vol-Rtg 1600WVDC
70079812
Capacitor; Film; .0033uF; Tol+- 5%;Radial;Vol-Rtg 1600WVDC 70079812
Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%. Applications Solid-State TV Vertical Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads

Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%.
Applications

  • Solid-State TV Vertical Circuits
  • R-F Generators
  • Pulse-Forming Networks
    Features
  • Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage
  • Furnished With 1.250" Long “Hockeysitck” Crimped Leads
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 36M2003 70079812
Product Name Capacitor Polypropylene Pp Film 0.033Uf, 600V, 5%, Radial; Dielectric Type Vishay Capacitor; Film; .0033uF; Tol+- 5%;Radial;Vol-Rtg 1600WVDC
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PP Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Capacitors - 1725875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details